EN
  • EN
  • DE

LM3880MFE-1AE/NOPB

Part No LM3880MFE-1AE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6 / Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Power Supply Sequencer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 25μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 779009-LM3880MFE-1AE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3880
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3880MFE-1AE/NOPB CAD Model

Description

Product Overview: LM3880MFE-1AE/NOPB

The LM3880MFE-1AE/NOPB is a power sequencer manufactured by Texas Instruments, designed to manage power-up and power-down sequences for electronic systems. This integrated circuit (IC) offers a simple and reliable solution for sequential control of voltages in a variety of applications, including embedded systems, processors, and digital circuits.

Key Features

  • Simple Sequencing: The LM3880 allows for easy and straightforward sequencing of three power rails, with an adjustable delay between each sequence step.
  • Low Quiescent Current: With a low quiescent current, this device is suitable for power-sensitive applications, ensuring minimal impact on the overall power consumption of the system.
  • Adjustable Delay: The sequencing delay can be set by external resistors, providing flexibility to match the timing requirements of specific systems.
  • Enable Pin: An enable pin allows for external control of the sequencing operation, offering an additional layer of control for system power management.
  • Compact Package: The device comes in an 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The LM3880MFE-1AE/NOPB is ideal for a wide range of applications, including:

  • FPGA and DSP power sequencing
  • Multi-voltage system power-up and power-down control
  • Industrial and automotive electronics
  • Telecommunications infrastructure
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3880MFE-1AE/NOPB is no exception. This product is available in a lead-free, environmentally friendly package and is compliant with RoHS standards. The device has also undergone rigorous testing to ensure stable performance under various conditions.

With its ease of use, configurable options, and reliable performance, the LM3880MFE-1AE/NOPB power sequencer from Texas Instruments is an excellent choice for designers looking to streamline the power management of their electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
Lowest to $6.5223
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4658 $51.7818
50+ $2.0232 $101.1600
77+ $1.9600 $150.9200
106+ $1.8968 $201.0608
137+ $1.8336 $251.2032
183+ $1.6439 $300.8337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess