EN
  • EN
  • DE

AD8350ARMZ15

Part No AD8350ARMZ15
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Low Distortion 1.0 GHz Differential Amplifier | IC RF AMP CATV 0HZ-1GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube
Frequency 0Hz ~ 1GHz
P1dB -1.8dBm
Gain 15dB
Noise Figure 5.9dB
RF Type CATV
Supply Voltage (V) 5V ~ 10V
Supply Current 28mA
Test Frequency 250MHz
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8350
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138497-AD8350ARMZ15
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8350ARMZ15 CAD Model

Description

Product Overview: AD8350ARMZ15 by Analog Devices Inc.

The AD8350ARMZ15 is a high-performance, differential amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This device is engineered to offer exceptional signal fidelity and wide bandwidth, making it an ideal choice for a variety of demanding applications in communications, instrumentation, and aerospace industries.

Key Features and Benefits

  • Wideband Performance: The AD8350ARMZ15 is capable of operating with a bandwidth of 1.5 GHz, which is suitable for high-speed signal processing tasks.
  • High Output IP3: It delivers a high third-order intercept point (Output IP3) of 46 dBm, providing excellent linearity for complex signal environments.
  • Fixed Gain: The device offers a fixed gain of 15 dB, which simplifies system design by eliminating the need for external gain-setting components.
  • Differential Outputs: With differential outputs, the amplifier reduces even-order harmonics and improves signal integrity, which is crucial for driving analog-to-digital converters (ADCs) and other sensitive RF components.
  • Single Supply Operation: The AD8350ARMZ15 operates with a single supply voltage ranging from 3.3V to 5V, making it versatile for various circuit designs.
  • Robust ESD Protection: It features electrostatic discharge (ESD) protection, enhancing the durability and reliability of the device in harsh environments.
  • Compact Package: Housed in a compact, surface-mount package (MSOP), the AD8350ARMZ15 saves valuable board space and is suitable for dense circuit layouts.

Applications

The AD8350ARMZ15's high-speed and linear performance characteristics make it well-suited for a range of applications, including:

  • Wireless infrastructure (base stations, repeaters)
  • IF and RF amplification stages
  • Direct digital synthesis (DDS) systems
  • High-speed data acquisition systems
  • Test and measurement equipment

Analog Devices Inc.'s AD8350ARMZ15 is a testament to the company's commitment to providing high-quality components that enhance the performance of electronic systems. Its robust design and advanced features ensure it meets the stringent requirements of today's high-speed signal processing applications.

You May Also Be Interested in

Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1296 $61.2960
23+ $5.0300 $115.6900
36+ $4.8729 $175.4244
49+ $4.7147 $231.0203
64+ $4.5576 $291.6864
85+ $4.0864 $347.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess