EN
  • EN
  • DE

LM3824MM-1.0/NOPB

Part No LM3824MM-1.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT GAUGE 3% 8VSSOP / Battery Charger 8-Pin VSSOP Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Current Gauge
Sensing Method High-Side
Accuracy ±3%
Voltage - Input 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779005-LM3824MM-1.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3824
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3824MM-1.0/NOPB CAD Model

Description

The LM3824MM-1.0/NOPB is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 1.0V with a maximum output current of 1A. This regulator is an ideal choice for sensitive electronics requiring a stable and clean power supply. It is commonly used in applications such as power management for microcontrollers, FPGA, DSP, and other digital ICs.

Key Features

  • Fixed Output Voltage: The device provides a stable 1.0V output, which is essential for low-voltage electronics.
  • High Output Current: Capable of delivering up to 1A of output current, making it suitable for powering a range of devices.
  • Low Dropout: The LDO design ensures minimal voltage drop between the input and output under all load conditions.
  • High Accuracy: Offers excellent regulation with a precision output voltage, which is crucial for sensitive applications.
  • Thermal Protection: The built-in thermal shutdown feature safeguards the device from overheating, thus ensuring long-term reliability.
  • Current Limiting: The current limit feature helps protect both the regulator and the downstream components from damage due to overcurrent conditions.

Product Specifications

Parameter Value
Output Voltage (V) 1.0
Output Current (A) 1.0
Dropout Voltage (Typ) Low
Package/Case MSOP-8
Operating Temperature Range (°C) -40 to 125

The LM3824MM-1.0/NOPB is available in a compact MSOP-8 package, which is suitable for space-constrained applications. It is also characterized for operation from -40°C to 125°C, making it reliable in a wide range of environmental conditions. The device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Overall, the LM3824MM-1.0/NOPB voltage regulator from Texas Instruments is an excellent choice for designers looking for a high-quality, reliable power management solution that combines performance with durability.

You May Also Be Interested in

Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess