EN
  • EN
  • DE

MTA72ASS8G72LZ-2G9J1

Part No MTA72ASS8G72LZ-2G9J1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2933Y 8Gx72 LRDIMM 4DRx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946237-MTA72ASS8G72LZ-2G9J1
Series *
Ultra Librarian 3D Model Ultra Librarian MTA72ASS8G72LZ-2G9J1 CAD Model

Description

The Micron MTA72ASS8G72LZ-2G9J1 is a 64GB DDR4-2933 Registered ECC Load Reduced DIMM (LRDIMM). This module is designed for high-performance server applications requiring large memory capacities and robust reliability.

Applications:

  • High-Density Servers
  • Cloud Computing Platforms
  • Virtualization Environments
  • Data Centers
  • In-Memory Databases

Features:

  • 64GB Capacity
  • DDR4-2933 (PC4-23400)
  • Registered ECC (Error-Correcting Code)
  • Load Reduced DIMM (LRDIMM)
  • 288-Pin DIMM
  • 1.2V Operating Voltage
  • Operating Temperature: 0°C to 85°C
  • RoHS Compliant

Benefits:

  • High Memory Capacity: Enables support for memory-intensive applications and large datasets.
  • Improved System Performance: The DDR4-2933 speed allows for faster data transfer rates.
  • Enhanced Data Reliability: ECC functionality corrects single-bit errors, ensuring data integrity.
  • Reduced Load on Memory Controller: LRDIMM design minimizes the load on the memory controller, allowing for more DIMMs per channel without performance degradation.
  • Lower Power Consumption: 1.2V operating voltage reduces power consumption and heat generation.

Additional Details:

The MTA72ASS8G72LZ-2G9J1 utilizes Micron's advanced memory technology to deliver optimal performance and reliability. The LRDIMM design significantly reduces the load on the memory bus, making it possible to populate servers with a greater amount of memory. The ECC functionality ensures data accuracy and stability, which is crucial in server environments. This module is compatible with a variety of server platforms that support DDR4 LRDIMM memory. Always check your server or motherboard documentation for compatibility before purchasing.

This module is ideal for applications such as virtualization, cloud computing, and in-memory databases, where large memory capacities are essential for performance. The registered design improves signal integrity and allows for higher memory densities. Its design is optimized for 24/7 operation in demanding server environments.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess