EN
  • EN
  • DE

LM3S1150-IQC50-A2T

Part No LM3S1150-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.25V ~ 2.75V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-LM3S1150-IQC50-A2T,2156-LM3S1150-IQC50-A2T-TITR-ND,TEXTISLM3S1150-IQC50-A2T
Standard Package 1,000
Win Source Part Number 1178246-LM3S1150-IQC50-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S1150-IQC50-A2T CAD Model

Description

Product Overview: LM3S1150-IQC50-A2T

The LM3S1150-IQC50-A2T is a robust microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of industrial, embedded, and control applications. This advanced microcontroller is part of the Stellaris® LM3S series, renowned for their high performance, connectivity, and ease of use.

Key Features

  • Core: At the heart of the LM3S1150-IQC50-A2T is a powerful ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz. This core provides the efficiency and speed necessary for complex computations and control tasks.
  • Memory: The device comes equipped with a substantial memory capacity, including 256 KB of flash memory for program storage and 64 KB of SRAM, ensuring smooth execution of applications with ample space for code and data.
  • I/O and Peripherals: A variety of input/output options are available, including General Purpose Input/Outputs (GPIOs) that are 5V-tolerant, and a range of integrated peripherals such as multiple timers, analog comparators, and pulse-width modulators (PWMs) for versatile control applications.
  • Connectivity: Enhanced connectivity is a hallmark of this MCU, featuring interfaces such as I2C, SPI, UARTs, and CAN, which allow for easy integration into a system and communication with other devices.
  • Power Management: The LM3S1150-IQC50-A2T supports advanced power management techniques to minimize power consumption during operation, making it ideal for battery-powered or energy-sensitive applications.
  • Temperature Range: This MCU is designed to withstand industrial temperature ranges from -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Packaging: The component is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The LM3S1150-IQC50-A2T is versatile enough to be used across a wide array of applications, including but not limited to industrial control systems, factory automation, home automation, and embedded systems. Its robust feature set ensures that it can meet the needs of complex and sophisticated designs, providing a reliable and efficient solution for engineers and developers.

Overall, the LM3S1150-IQC50-A2T from Texas Instruments stands out as a high-performance, feature-rich microcontroller that offers a balance of processing power, memory capacity, and connectivity options, all while maintaining energy efficiency and reliability in challenging environments.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess