EN
  • EN
  • DE

PTGL09BD3R3N2B51A0

Part No PTGL09BD3R3N2B51A0
Manufacturer Murata Electronics North America
Catalog PTC Resettable Fuses
Description THERMISTOR PTC 24V 3.3 OHM 80C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Murata Electronics North America
Packaging AMMO PACKAGE
Status Active
Type Ceramic
Voltage - Max 24V
Current - Max 2A
Current - Hold (Ih) (Max) 248mA
Current - Trip (It) 461mA
Resistance - 25°C (Typ) 3.3 Ohm
Temperature Range - Operating -10°C to 60°C
Mounting Through Hole
Dimension 0.374" Dia x 0.157" W (9.50mm x 4.00mm)
Height - Seated (Max) 0.610" (15.50mm)
Lead Spacing 0.197" (5.00mm)
Approvals UL
Win Source Part Number 210337-PTGL09BD3R3N2B51A0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PTGL09BD3R3N2B51A0 CAD Model

Description

The PTGL09BD3R3N2B51A0 is a power inductor manufactured by Murata Electronics North America. This inductor is designed for use in a wide range of power supply applications, providing efficient energy storage and filtering capabilities. Its compact size and high performance make it suitable for use in space-constrained and demanding environments.

Applications:

  • DC-DC converters
  • Power supplies for portable devices (smartphones, tablets)
  • Voltage regulators
  • Point-of-Load (POL) converters
  • LED lighting
  • Power amplifiers

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI) and ensures stable operation.
  • High current handling capability: Allows for efficient energy transfer in high-power applications.
  • Low DC resistance (DCR): Reduces power losses and improves overall efficiency.
  • Compact size: Saves valuable board space and enables smaller device designs.
  • Operating temperature range: Designed for reliable operation across a wide range of temperatures.

Benefits:

  • Improved power supply efficiency: Low DCR and high current handling contribute to reduced power losses and improved overall efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation and compliance with regulatory standards.
  • Smaller device size: Compact size enables smaller and more portable device designs.
  • Enhanced reliability: Robust construction and wide operating temperature range ensure reliable operation in demanding environments.
  • Simplified design: Easy to integrate into various power supply circuits.

The PTGL09BD3R3N2B51A0 features a ferrite core material, which provides excellent magnetic properties and ensures stable inductance over a wide range of operating conditions. The shielded construction further enhances its performance by minimizing electromagnetic interference and preventing unwanted noise from affecting other components in the circuit. The inductor is designed to meet RoHS compliance standards, ensuring that it is environmentally friendly and free from hazardous substances.

The specific inductance value of this inductor is 3.3 µH, making it suitable for a wide range of power supply applications. Its high current handling capability and low DCR allow for efficient energy transfer and minimal power losses, resulting in improved overall system performance. The compact size of the PTGL09BD3R3N2B51A0 makes it an ideal choice for portable devices and other space-constrained applications. Its robust construction and wide operating temperature range ensure reliable operation in demanding environments, such as automotive and industrial applications.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess