EN
  • EN
  • DE

SIT8209AC-23-18E-133.000000X

Part No SIT8209AC-23-18E-133.000000X
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 133MHz ±50ppm (Stability) 15pF LVCMOS/LVTTL 55% 1.8V 4-Pin QFN SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1190235-SIT8209AC-23-18E-133.000000X
Categories Oscillators
Manufacturer SiTIME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8209AC-23-18E-133.000000X CAD Model

Description

The SiT8209AC-23-18E-133.000000X is a highly precise and reliable programmable oscillator from SiTime, designed for a wide array of timing and frequency control applications. This oscillator leverages SiTime's advanced silicon MEMS technology to deliver superior performance and stability compared to traditional quartz oscillators.

Applications:

  • Networking equipment: Routers, switches, and other network devices require precise timing for data transmission and synchronization.
  • Telecommunications infrastructure: Base stations, repeaters, and other telecom equipment rely on stable and accurate oscillators.
  • Industrial automation: Programmable logic controllers (PLCs), motor drives, and other industrial control systems benefit from the oscillator's reliability.
  • Consumer electronics: High-performance audio equipment, video processing units, and other consumer devices utilize precise timing signals.
  • Test and measurement equipment: Signal generators, frequency counters, and other test instruments require accurate and stable clock sources.

Features:

  • Frequency: 133.000000 MHz
  • Supply Voltage: 1.8V
  • Frequency Stability: ±20 ppm over the industrial temperature range
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVCMOS
  • Low Jitter: Excellent phase jitter performance for high-speed applications.
  • Programmable Features: Frequency, output drive strength, and other parameters can be programmed.
  • Small Package Size: Available in a compact SMD package.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • High Accuracy: Provides a highly accurate and stable clock signal for demanding applications.
  • Reliable Performance: Silicon MEMS technology ensures robust performance and long-term reliability.
  • Wide Temperature Range: Operates reliably over a broad temperature range, making it suitable for harsh environments.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Flexibility: Programmable features allow for customization to meet specific application requirements.
  • Improved System Performance: The low jitter and stable frequency output improve the overall performance of the system.

The SiT8209AC-23-18E-133.000000X oscillator is an excellent choice for applications requiring precise, stable, and reliable timing signals. Its programmable features and robust performance make it a versatile solution for a wide range of industries and applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess