EN
  • EN
  • DE

LM3622M-4.2

Part No LM3622M-4.2
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LI-ION BATT CHRG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant
Battery Pack Voltage 4.2V
Maximum Supply Voltage 24V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 071278-LM3622M-4.2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3622M-4.2 CAD Model

Description

The LM3622M-4.2 is a high-performing, advanced lithium-ion battery charger from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Input Voltage Range: 4.5V to 24V
  • Regulated Voltage: 4.2V regulated voltage
  • Mode: Automatic power-down mode
  • Feature: Built-in thermal regulation
  • Output: Charge status output that can directly drive an LED
  • Features: Under-voltage lockout and automatic recharge
  • Package: Compact, 8-pin SOIC package
  • Control: Precision end-of-charge (EOC) voltage control
  • Timer: Built-in safety timer

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess