EN
  • EN
  • DE

LM3622AMX-8.4

Part No LM3622AMX-8.4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Lithium-Ion Battery Charger Controller | IC CTRLR LI-ION BATT CHRG 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Battery Chemistry Lithium-Ion
Number of Cells 2
Current - Charging Constant
Battery Pack Voltage 8.4V
Voltage - Supply (Maximum) 24V
Temperature Range - Operating -20°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3622
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1199054-LM3622AMX-8.4
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3622AMX-8.4 CAD Model

Description

The LM3622AMX-8.4 is a precision battery charger controller from Texas Instruments, designed to manage the charging process for single-cell lithium-ion batteries with high accuracy and efficiency. This advanced charging IC is tailored to optimize the performance and extend the lifespan of batteries used in a wide range of portable devices, such as smartphones, tablets, digital cameras, and other personal electronics.

Key Features

  • Precision Charging: The LM3622AMX-8.4 ensures that the lithium-ion battery is charged to its precise termination voltage of 8.4V, providing a reliable charging solution that maximizes battery capacity and longevity.
  • Charge Termination: The device includes an automatic charge termination feature, which stops the charging process once the battery reaches its target voltage, preventing overcharging and potential damage to the battery.
  • Temperature Monitoring: Safety is a priority with the LM3622AMX-8.4, which includes temperature monitoring to ensure that the battery remains within safe operating temperatures during the charging process.
  • Low Power Consumption: The charger controller is designed for low power consumption, making it an energy-efficient choice for portable applications.
  • Package and Availability: The LM3622AMX-8.4 comes in a compact SOP (Small Outline Package) form factor, facilitating its integration into space-constrained designs.

Applications

The versatility of the LM3622AMX-8.4 makes it suitable for a broad array of applications. It is an ideal choice for single-cell lithium-ion battery charging solutions in products that require a precise and controlled charging cycle. Its typical applications include, but are not limited to, handheld devices, portable media players, and other small consumer electronics that demand a reliable and efficient power management system.

Conclusion

In summary, the LM3622AMX-8.4 from Texas Instruments represents a state-of-the-art solution for lithium-ion battery charging, ensuring both performance and protection for your devices. Its precision, efficiency, and advanced features make it a top choice for designers looking to enhance the user experience by extending battery life and ensuring safe operation of their portable electronics.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess