EN
  • EN
  • DE

LM3620M5X-4/NOPB

Part No LM3620M5X-4/NOPB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOT23-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 754276-LM3620M5X-4/NOPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3620M5X-4/NOPB CAD Model

Description

The LM3620M5X-4/NOPB is a highly sophisticated and reliable lithium-ion battery management IC from the renowned manufacturer Texas Instruments. Designed to cater to the demanding requirements of modern rechargeable battery applications, this integrated circuit ensures optimal performance, longevity, and safety for lithium-ion batteries.

Key Features

  • Precision Voltage Monitoring: The LM3620M5X-4/NOPB meticulously monitors the cell voltage to ensure that it stays within safe operating limits, thereby preventing overcharging which can significantly reduce battery life and increase safety risks.
  • Low Power Consumption: With its focus on energy efficiency, this IC consumes minimal power, making it an ideal choice for portable and battery-powered applications where energy conservation is crucial.
  • Temperature Range: It operates over a wide temperature range, making it suitable for use in diverse environments and applications.
  • Compact SOT-23 Package: Enclosed in a small SOT-23 package, the LM3620M5X-4/NOPB saves valuable board space and is ideal for space-constrained applications.
  • Robust Protection Features: It includes a variety of protection features such as under-voltage lockout and over-voltage protection, safeguarding the battery and connected devices from electrical mishaps.

Applications

The LM3620M5X-4/NOPB is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Handheld Devices
  • Medical Equipment
  • Power Tools
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3620M5X-4/NOPB is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. The NOPB designation indicates that this product is lead-free, catering to environmentally conscious manufacturers and consumers seeking to reduce hazardous substances in electronic components.

Conclusion

With its precision voltage monitoring, low power consumption, and robust protection features, the LM3620M5X-4/NOPB from Texas Instruments stands out as a superior choice for lithium-ion battery management in a multitude of applications. Its compact form factor and wide temperature range add to its versatility, making it a go-to component for designers and engineers focused on creating reliable, high-performance battery-powered solutions.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess