EN
  • EN
  • DE

ADSP-2183KST-115

Part No ADSP-2183KST-115
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP; ST-128; 128; 3.6 V (Max.); 10 mA (Idle) (Typ.), 44 mA (Dynamic) (Typ.)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Frequency 28.8 MHz
Input Capacitance 8 pF
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 128
Operating Supply Voltage 3.3 V
Packaging Bulk
RAM Size 80 kB
RoHS Non-Compliant
Win Source Part Number 1043829-ADSP-2183KST-115
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-2183KST-115 CAD Model

Description

The ADSP-2183KST-115 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the manufacturing of precision high-performance integrated circuits. This DSP is part of the ADSP-218x family, renowned for its exceptional processing power and flexibility, making it an ideal choice for a wide range of applications including audio processing, industrial control, instrumentation, and telecommunication systems.

Key Features

  • High Speed: The ADSP-2183KST-115 operates at a clock speed of 75 MHz, delivering high-speed performance that is crucial for real-time signal processing tasks.
  • Memory: It comes with on-chip memory, including 16k words of RAM and 48k words of ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Computational Power: The processor features a 16-bit fixed-point architecture that provides ample computational power for complex algorithms and signal processing operations.
  • Peripheral Support: It includes a variety of peripherals such as serial ports, parallel I/O, timers, and host interface, enabling easy integration with other system components and peripherals.
  • Power Management: The ADSP-2183KST-115 is designed with power management features, supporting multiple power-down modes to minimize power consumption during idle periods.

Applications

The versatility of the ADSP-2183KST-115 allows it to be used in a diverse set of applications. Its robust processing capabilities are perfect for:

  • Advanced audio and acoustic signal processing
  • Automotive control systems
  • Medical instrumentation
  • Industrial process control and automation
  • Communication infrastructure and networking

Product Specifications

Parameter Value
Clock Speed 75 MHz
On-Chip Memory 16k words RAM, 48k words ROM
Architecture 16-bit fixed-point
Package 128-LQFP (Low Profile Quad Flat Package)
Temperature Range -40°C to +85°C

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess