EN
  • EN
  • DE

LT6108AHMS8-2#TRPBF

Part No LT6108AHMS8-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LT6108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878869-LT6108AHMS8-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6108AHMS8-2#TRPBF CAD Model

Description

Product Overview: LT6108AHMS8-2#TRPBF

The LT6108AHMS8-2#TRPBF is a high-quality, precision current sense amplifier designed and manufactured by Analog Devices Inc. This robust component is tailored for accurate current measurement applications and is encapsulated in an MSOP-8 package, ensuring a compact footprint for space-constrained applications.

Key Features

  • Precision Current Sense: The LT6108AHMS8-2#TRPBF offers high accuracy current sensing capabilities, which makes it ideal for a wide range of applications including power management and monitoring systems.
  • Wide Input Common Mode Range: It operates over a wide input common-mode range that spans from -0.3V to 44V, accommodating a variety of use cases from low-voltage to high-voltage systems.
  • Low Offset Voltage: The device boasts a low offset voltage, which enhances the precision of current measurement and ensures reliable performance.
  • Multiple Gain Options: This current sense amplifier offers multiple gain options, allowing designers to choose the appropriate gain setting for their specific application requirements.
  • Extended Temperature Range: The LT6108AHMS8-2#TRPBF is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications that require high reliability under varying temperature conditions.

Applications

The versatility of the LT6108AHMS8-2#TRPBF makes it an excellent choice for a variety of applications, including:

  • Power supply monitoring
  • Battery management systems
  • Overcurrent protection
  • Automotive battery monitoring
  • Motor control

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LT6108AHMS8-2#TRPBF is no exception. It is designed with reliability in mind, ensuring stable and consistent performance over its lifetime. The device also meets stringent industry standards, making it a trusted choice for engineers and professionals seeking a reliable current sensing solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess