EN
  • EN
  • DE

LM360MX

Part No LM360MX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM160/LM360 High Speed Differential Comparator | IC COMPARATOR HS DIFF 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Differential
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage , Single/Dual (±) ±4.5V ~ 6.5V
Voltage - Input Offset (Maximum) 5mV
Current - Input Bias (Maximum) 20μA
Current - Output 20mA
Current - Quiescent (Maximum) 32mA
Propagation Delay (Maximum) 130ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM360
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1199045-LM360MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM360MX CAD Model

Description

The LM360MX is a high-speed differential comparator manufactured by Texas Instruments, renowned for its precision and performance in a variety of applications. This device is designed to operate over a wide range of voltages, from ±4.5V to ±5.5V, making it extremely versatile for both industrial and consumer electronics.

Key Features

  • Fast Propagation Delay: With a typical propagation delay of just 4.5 ns, the LM360MX ensures swift response times in high-speed signal processing tasks.
  • Low Voltage Operation: The ability to operate at low voltages makes this comparator suitable for battery-powered devices and portable applications.
  • High Input Impedance: The device features a high input impedance, which minimizes the loading effect on the input signal source.
  • Differential Inputs: The LM360MX can accept differential input signals, providing better noise immunity and accurate comparisons in complex systems.
  • Output Latch Function: An integrated latch function allows the output state to be held until the system is ready to process the information, adding to the flexibility of the device.

Applications

The LM360MX is suitable for a wide range of applications, including:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors
  • Waveform generators
  • High-speed sampling circuits
  • Communication systems

Package and Quality

Encased in an 8-pin SOIC package, the LM360MX is compact and suitable for surface-mounted technology, which enables it to fit into tight spaces on a PCB. Texas Instruments ensures the highest quality and reliability, with rigorous testing across the full operating temperature range.

Conclusion

With its fast response time, low power operation, and versatile applications, the LM360MX from Texas Instruments stands out as a reliable choice for designers in need of a high-performance differential comparator. Its robust design and latch feature make it a go-to component for critical signal processing tasks in both commercial and industrial settings.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess