EN
  • EN
  • DE

LM360M/NOPB

Part No LM360M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR HS DIFF 8-SOIC / Comparator Single ±6.5V 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 1
Output Type Complementary, TTL
Dual Supply Voltage (±) ±4.5 V ~ 6.5 V
Voltage - Input Offset (Maximum) 5mV
Current - Input Bias (Maximum) 20μA
Current - Output (Typ) 20mA
Maximum Quiescent Current 32mA
Propagation Delay (Maximum) 130ns
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 778978-LM360M/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM360
Introduction Date May 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM360M/NOPB CAD Model

Description

The LM360M/NOPB is a high-speed differential comparator designed by Texas Instruments renowned for its reliability and performance. This precision device is engineered to provide fast and accurate voltage comparison, making it an ideal component for a wide range of applications, including high-speed signal processing, level shifting, and digital interfacing.

Key Features

  • Fast Propagation Delay: The LM360M/NOPB boasts a typical propagation delay of 4.5 ns, which ensures quick response times in critical applications where timing is essential.
  • Low Voltage Offset: A low input offset voltage minimizes error and increases the accuracy of the comparator, making it suitable for precision applications.
  • Wide Supply Range: It can operate with a wide supply voltage range from ±4.5V to ±5.5V, accommodating various system requirements and simplifying power supply design.
  • Differential Inputs: The comparator features differential inputs, which enhance noise immunity and allow for the detection of small signal variations in noisy environments.
  • TTL and CMOS Compatible: The output stage is designed to interface seamlessly with TTL and CMOS logic, providing versatile integration options with digital systems.
  • Package: Offered in an 8-pin SOIC package, the LM360M/NOPB is compact and suitable for space-constrained applications while still allowing for efficient heat dissipation.

Applications

The LM360M/NOPB is versatile and can be used in various high-speed applications, including:

  • Waveform generation
  • High-speed sampling circuits
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Relay driving circuits
  • V/F converters

With its robust design and high-speed capabilities, the LM360M/NOPB from Texas Instruments stands out as a top choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3037 $53.0370
23+ $4.3518 $100.0914
36+ $4.2158 $151.7688
50+ $4.0798 $203.9900
64+ $3.9438 $252.4032
85+ $3.5358 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess