EN
  • EN
  • DE

LM3503SQ-16/NOPB

Part No LM3503SQ-16/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Dual-Display Constant Current LED Driver with Analog Brightness Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 16V
Output Current per Channel 400mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 1198963-LM3503SQ-16/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3503
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM3503SQ-16/NOPB CAD Model

Description

Product Overview: LM3503SQ-16/NOPB

The LM3503SQ-16/NOPB is a high-performance, adjustable output, step-up DC/DC converter designed and manufactured by Texas Instruments. This efficient and versatile component is specifically engineered to meet the power management requirements of modern, battery-powered devices such as smartphones, tablets, and other portable electronics.

Key Features

  • Adjustable Output Voltage: The LM3503SQ-16/NOPB can provide an adjustable output voltage range that is suitable for a variety of applications, ensuring flexibility in system design.
  • High Efficiency: With its advanced design, this converter offers high efficiency, which is crucial for extending battery life in portable devices.
  • Integrated Power Diode: The inclusion of an integrated Schottky diode simplifies the design and reduces external component count, leading to a more compact and reliable end product.
  • Small Form Factor: The device comes in a small, surface-mount package, making it ideal for space-constrained applications.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, enhancing system safety and reliability.

Applications

The LM3503SQ-16/NOPB is versatile enough to be used in a wide array of applications, including but not limited to:

  • Portable and wireless devices
  • LED lighting drivers
  • Handheld devices
  • GPS units

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3503SQ-16/NOPB is no exception. The device is RoHS compliant and is designed to meet the rigorous standards set by the industry, ensuring a long operational life and consistent performance.

Environmental Considerations

The LM3503SQ-16/NOPB is provided in a lead-free package and complies with the European Union's Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

With its combination of efficiency, versatility, and reliability, the LM3503SQ-16/NOPB from Texas Instruments is an excellent power solution for designers looking to enhance their portable and battery-operated devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess