EN
  • EN
  • DE

AD605ARZ-R7

Part No AD605ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Variable Gain
Slew Rate 170V/μs
-3db Bandwidth 40MHz
Current - Input Bias 400nA
Supply Current 18mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD605
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136619-AD605ARZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD605ARZ-R7 CAD Model

Description

The AD605ARZ-R7 is a high-performance, dual-channel Variable Gain Amplifier (VGA) designed and manufactured by Analog Devices Inc. This precision electronic component is engineered to deliver exceptional low noise performance and a wide bandwidth, making it an ideal choice for a variety of applications including IF/RF gain control, communication systems, and base stations.

Key Features

  • Single-Supply Operation: The AD605ARZ-R7 operates on a single power supply ranging from +3 V to +5 V, simplifying the power design in many systems.
  • Variable Gain Range: It offers an extensive gain range of 0 dB to 90 dB, controlled by a single voltage, which can be adjusted to suit different signal levels.
  • Low Noise Figure: The device boasts a low noise figure of 2.6 dB at maximum gain, ensuring signal integrity and minimizing distortion.
  • High Linearity: Exhibiting an OIP3 of +20 dBm at 70 MHz, the AD605ARZ-R7 maintains high linearity throughout its operating range.
  • Dual Independent Channels: The two independent channels can be used in parallel for higher output power or in diversity receiver applications.
  • Integrated Matched Attenuators and Amplifiers: The integration of matched attenuators and amplifiers reduces external component count and simplifies design.

Applications

The AD605ARZ-R7 is versatile and can be used across various domains, including:

  • Wireless and cellular base stations
  • IF/RF gain control circuits
  • Communication infrastructure
  • CATV systems
  • Ultrasound and medical imaging

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the AD605ARZ-R7 is no exception. It is available in a compact SOIC package, designated by the R7 suffix, and is specified over the industrial temperature range of -40°C to +85°C. With robust construction and tested for durability, this VGA is designed to meet the stringent requirements of commercial and industrial applications.

Ordering Information

The AD605ARZ-R7 is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1019 $68.2038
4+ $27.9811 $111.9244
6+ $27.1067 $162.6402
8+ $26.2323 $209.8584
10+ $25.3578 $253.5780
14+ $22.7346 $318.2844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess