EN
  • EN
  • DE

LM3502SQ-44

Part No LM3502SQ-44
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Step-Up Converter for White LED Applications | IC LED DRIVER RGLTR DIM 16WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Minimum) 2.5V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 44V
Current - Output / Channel 750mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Family Part Number LM3502
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198955-LM3502SQ-44
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3502SQ-44 CAD Model

Description

The LM3502SQ-44 is a high-performance, adjustable voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the LM3502 series, known for its reliability and efficiency in various applications. The LM3502SQ-44 is specifically engineered to cater to the demanding needs of complex electronic circuits, providing a stable and precise voltage supply.

Key Features

  • Adjustable Output Voltage: The LM3502SQ-44 offers an adjustable output voltage that can be configured to meet the specific requirements of the application. This feature allows for greater flexibility and adaptability across different types of electronic devices.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, which translates into lower energy consumption and reduced heat generation, enhancing the overall performance and longevity of the application.
  • Thermal Protection: The LM3502SQ-44 is equipped with thermal protection features that prevent the device from overheating. This ensures stable operation and safeguards the regulator and the application it powers from potential thermal damage.
  • Low Dropout: The low dropout (LDO) capability of the LM3502SQ-44 means it can maintain regulation with a minimal difference between the input and output voltages. This characteristic is particularly beneficial in battery-operated devices where maximizing the use of available power is crucial.

Applications

The LM3502SQ-44 is suitable for a wide range of applications, including but not limited to:

  • Power management for microprocessors and microcontrollers
  • Battery-powered devices
  • Portable consumer electronics
  • Automotive electronics
  • Telecommunications infrastructure

Quality and Reliability

As with all Texas Instruments products, the LM3502SQ-44 is built to the highest standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements of the industry and provides consistent performance in all conditions.

Support and Resources

Customers can access comprehensive technical support and resources for the LM3502SQ-44, including datasheets, reference designs, and application notes, through the Texas Instruments website. This support enables designers and engineers to fully harness the capabilities of the voltage regulator for their specific needs.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5183 $50.3660
49+ $2.0663 $101.2487
75+ $2.0018 $150.1350
104+ $1.9372 $201.4688
134+ $1.8726 $250.9284
179+ $1.6789 $300.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 865 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess