EN
  • EN
  • DE

LM3420M5-4.2

Part No LM3420M5-4.2
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Lithium-Ion Battery Charge Controller | IC CTRLR LIION BAT CHRG SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Battery Chemistry Lithium-Ion
Number of Cells 1
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3420
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198821-LM3420M5-4.2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3420M5-4.2 CAD Model

Description

The LM3420M5-4.2 is a dedicated lithium-ion battery charge controller integrated circuit (IC) manufactured by the renowned electronics company, Texas Instruments (TI). This precision IC is specifically designed to provide a constant current/constant voltage charge management solution for single-cell lithium-ion batteries, which are widely used in modern portable electronics.

Key Features

  • Voltage Regulation: The LM3420M5-4.2 precisely regulates the charging voltage to 4.2 volts, ensuring the lithium-ion battery is charged to its optimal voltage threshold for maximum energy storage and longevity.
  • Charge Control: It offers a two-stage charge cycle, which includes a constant current phase followed by a constant voltage phase, providing a safe and efficient charging process.
  • Package Type: The device comes in an SOT-23-5 package, which is a small and compact surface-mount package, allowing for space-saving PCB design.
  • Protection Features: The IC includes built-in features to protect against overcharging, undercharging, and short-circuiting, enhancing the safety of the charging process and the longevity of the battery.

Applications

The LM3420M5-4.2 is versatile and can be used in a variety of applications that require reliable and efficient battery management. Common applications include:

  • Portable consumer electronics such as smartphones, tablets, and digital cameras
  • Medical devices and handheld instrumentation
  • Wireless communication equipment
  • Personal digital assistants (PDAs) and portable gaming systems

Technical Specifications

Parameter Value Output Voltage 4.2V Package SOT-23-5 Operating Temperature Range -40°C to +125°C Battery Chemistry Lithium-Ion

For engineers and designers seeking a reliable charge controller for their lithium-ion battery-powered projects, the LM3420M5-4.2 from Texas Instruments is an excellent choice, combining precision, efficiency, and a compact form factor.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9763 $51.3838
62+ $1.6216 $100.5392
96+ $1.5710 $150.8160
132+ $1.5203 $200.6796
171+ $1.4696 $251.3016
228+ $1.3176 $300.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess