EN
  • EN
  • DE

LM3414HVSD/NOPB

Part No LM3414HVSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (3x3)
Family Name LM3414
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM3414HVSD/NOPB, -LM3414HVSD-NDR, -LM3414HVSD/NOPBCT-ND, LM3414HVSDNOPB, LM3414HVSD/NOPBCT, -LM3414HVSD/NOPBCT, LM3414HVSD/NOPBTR, LM3414HVSD/NOPBDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923141-LM3414HVSD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3414HVSD/NOPB CAD Model

Description

The LM3414HVSD/NOPB is a robust constant current LED driver designed by Texas Instruments to cater to a wide range of lighting applications. This high-power driver is specifically engineered to deliver a stable and reliable performance for high-brightness LEDs, making it an ideal choice for automotive, industrial, and general lighting applications.

Key Features

  • Wide Input Voltage Range: The LM3414HVSD/NOPB operates over an extended input voltage range of 4.5V to 65V, making it versatile for various power supply conditions.
  • Adjustable Output Current: Users can set the output current up to 1A, which allows for flexibility in controlling the brightness levels of the connected LEDs.
  • High Efficiency: With an integrated 1.5A, 70V power MOSFET, the device provides high efficiency and reduces the need for external components.
  • PWM Dimming Capability: The LED driver supports pulse-width modulation (PWM) dimming, enabling precise control over the lighting effects and power savings.
  • Thermal Protection: Built-in thermal shutdown functionality ensures the device operates within safe temperature limits, enhancing the longevity of the driver and the LEDs.

Applications

The versatile nature of the LM3414HVSD/NOPB makes it suitable for a wide range of applications, including:

  • Automotive front and rear lighting
  • General illumination for commercial and residential settings
  • Industrial lighting systems
  • LED street lights and outdoor area lighting

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3414HVSD/NOPB is no exception. The device is available in a thermally enhanced LLP-14 package and is characterized for operation from -40°C to +125°C. It also features a No-Optical-Performance-B (NOPB) designation, indicating it is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7795 $50.0310
44+ $2.2806 $100.3464
68+ $2.2094 $150.2392
94+ $2.1381 $200.9814
121+ $2.0668 $250.0828
162+ $1.8530 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess