The LM339MX/NOPB is a high-performance, technologically advanced product designed and manufactured by Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Features: Four independent precision voltage comparators designed to operate from a single power supply (or dual supplies), direct interface with TTL and CMOS, direct interface with MOS integrated circuits when operated from both positive and negative power supplies.
- Supply Voltage (Single): 2V to 36V
- Supply Voltage (Dual): ±1V to ±18V
- Inputs: Low input currents, eliminating the need for current-limiting resistors in extreme overload conditions; withstands input voltage up to 36V regardless of supply voltage magnitude.
- Outputs: Open collector outputs for wired-AND connectivity.
- Applications: Limit comparators, simple analog to digital converters, pulse, squarewave and time delay generators, voltage level detectors or discriminators.
- Package: 14-SOIC (0.154", 3.90mm Width) with a surface mount.
- Operating Temperature: -40°C to 125°C