The PCI7420GHK from Texas Instruments is a highly integrated, multifunctional device that is designed to enhance the performance and functionality of personal computers, workstations, and other systems.
- Device Type: PCI to CardBus controller
- Card Support: Supports two independent CardBus sockets compliant with the latest PC Card standards (16-bit PCMCIA and 32-bit CardBus devices)
- Voltage Operation: 3.3V and 5V operation, with automatic voltage detection and switching
- Power Saving: Supports sleep and suspend modes
- FireWire Controller: Integrated IEEE 1394 (FireWire) controller, data transfer rates of up to 400 Mbps
- Security: Supports the latest security standards, including PCI 2.2 and CardBus PC Card standard
- Connectivity: Two CardBus sockets, a PCI bus interface, and a FireWire port