EN
  • EN
  • DE

MAX9141EKA+T

Part No MAX9141EKA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.32μA @ 5V
Current - Quiescent (Max) 320μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Max) 40ns
Hysteresis 1.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1071625-MAX9141EKA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9141EKA+T CAD Model

Description

Maxim Integrated MAX9141EKA+T Comparator

The Maxim Integrated MAX9141EKA+T is a high-performance, low-power, single comparator that offers a perfect blend of speed and power efficiency. This precision voltage comparator is designed for a broad range of applications, including battery-powered devices, threshold detection, and portable consumer electronics, thanks to its low voltage operation and minimal power consumption.

With a wide single-supply voltage range of 2.5V to 5.5V, the MAX9141EKA+T is versatile and can be integrated into various low-voltage systems. Its low supply current of just 4μA makes it an ideal choice for power-sensitive applications. Despite its low power usage, the comparator does not compromise on speed, boasting a fast propagation delay of only 4μs, ensuring quick response times in systems where timing is critical.

The device comes in a compact SOT-23 package, which is highly beneficial for space-constrained designs. The small footprint allows designers to save valuable board space while maintaining performance. The MAX9141EKA+T also features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design process.

Key features of the MAX9141EKA+T include:

  • Single-supply voltage range: 2.5V to 5.5V
  • Low supply current: 4μA (typical)
  • Fast propagation delay: 4μs (typical)
  • Compact SOT-23 package
  • Push-pull output stage
  • Internal hysteresis for clean switching
  • Input voltage range includes the negative rail
  • Over-temperature and ESD protection

Furthermore, the MAX9141EKA+T incorporates internal hysteresis, which enhances noise immunity and prevents output oscillations, ensuring clean and stable switching. The input voltage range includes the negative rail, which provides design flexibility and simplifies single-supply applications. Additionally, the device is designed with over-temperature and electrostatic discharge (ESD) protection, enhancing its reliability and robustness in harsh environments.

Overall, the Maxim Integrated MAX9141EKA+T is an excellent choice for designers looking for a reliable, efficient, and space-saving comparator for their electronic designs. Its combination of low power consumption, high-speed operation, and compact form factor makes it a versatile component suitable for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6491 $57.7185
75+ $1.3532 $101.4900
115+ $1.3109 $150.7535
160+ $1.2686 $202.9760
205+ $1.2263 $251.3915
275+ $1.0994 $302.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess