EN
  • EN
  • DE

LM3248TMX/NOPB

Part No LM3248TMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC SW REG BOOST/BUCK/INV 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Portable Equipment
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -30°C to 90°C
Mounting SMD (SMT)
Case / Package 30-DSBGA
Win Source Part Number 1053685-LM3248TMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3248TMX/NOPB CAD Model

Description

The LM3248TMX/NOPB is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the LM324 series, which are low-power, quad-operational amplifiers that offer stable and reliable performance across a wide range of applications.

Key Features

  • Voltage Range: The LM3248TMX/NOPB operates at a wide range of power supply voltages, from 3V to 32V for single supply and ±1.5V to ±16V for dual supplies, providing flexibility in various circuit configurations.
  • Low Power Consumption: Designed for low-power applications, it helps in conserving energy, making it an ideal choice for battery-powered devices.
  • Input Offset Voltage: It features a typical input offset voltage of 2 mV, which ensures accurate signal amplification with minimal error.
  • Phase Margin: The device has an excellent phase margin that contributes to the stability of the amplifier, reducing the risk of oscillations in the circuit.
  • Output Drive Capability: The LM3248TMX/NOPB can drive loads with ease, making it suitable for driving LEDs, relays, and other peripherals.
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications that may experience varying environmental conditions.

Applications

The LM3248TMX/NOPB is incredibly versatile and can be used in a variety of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • Conventional operational amplifier circuits
  • Analog filters
  • General-purpose amplification

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM3248TMX/NOPB is no exception, as it is designed to meet the stringent requirements of the most demanding applications. It is available in a small outline integrated circuit (SOIC) package, which is both space-efficient and compatible with standard PCB layouts. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1836 $50.2228
56+ $1.7917 $100.3352
87+ $1.7357 $151.0059
120+ $1.6797 $201.5640
154+ $1.6238 $250.0652
207+ $1.4558 $301.3506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess