EN
  • EN
  • DE

LM306DRG4

Part No LM306DRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Fast Response Times Improved Gain and Accuracy
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Differential
Number of Elements 1
Output Type Push-Pull, TTL
Dual Supply Voltage (±) ±7.5 V ~ 12 V
Voltage - Input Offset (Maximum) 5mV @ ±12V
Current - Input Bias (Maximum) 40μA @ ±12V
Maximum Quiescent Current 10mA
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1198484-LM306DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM306
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM306DRG4 CAD Model

Description

Overview of Texas Instruments LM306DRG4

The LM306DRG4 is a high-performance voltage comparator from Texas Instruments, designed to offer fast and reliable performance for a wide range of applications. This precision device is ideal for use in level detection, pulse generation, and time delay generation, among other functions. Its robust design ensures stability and accuracy in various electronic circuits.

Key Features

  • Fast Response Time: The LM306DRG4 boasts a typical response time of 20 ns, making it exceptionally suitable for applications that require rapid signal processing.
  • Wide Supply Voltage Range: It operates over a supply voltage range from 5V to 30V, or ±2.5V to ±15V in dual supply mode, providing flexibility in both single and dual supply operations.
  • Low Input Bias Current: The input bias current is low, which minimizes errors in high-impedance circuit designs.
  • Differential Input Voltage Range: The comparator can handle a differential input voltage range equal to the supply voltage, allowing for a broad range of input signals.
  • Output Compatibility: The output of the LM306DRG4 can directly interface with TTL, MOS, and CMOS logic systems, ensuring easy integration with digital components.

Applications

The LM306DRG4 is versatile and can be used in various applications, such as:

  • Limit comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Relay drivers
  • Sine wave to square wave converters
  • Peak detectors

Product Specifications

The LM306DRG4 is provided in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with automated assembly processes. It is characterized for operation from 0°C to 70°C, catering to commercial-grade temperature requirements. With its balance of speed, precision, and power consumption, the LM306DRG4 is an excellent choice for designers looking for a reliable voltage comparator for their electronic designs.

Environmental Compliance

Texas Instruments is committed to environmental stewardship, and the LM306DRG4 is manufactured with this in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, which means it is free from lead and other harmful substances, making it a more environmentally friendly choice for electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess