EN
  • EN
  • DE

STK620-021

Part No STK620-021
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 194414-STK620-021
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK620-021 CAD Model

Description

The STK620-021 is a highly efficient, integrated circuit from ON Semiconductor, designed to provide reliable power management solutions. This product is a testament to ON Semiconductor's commitment to delivering high-performance components that meet the stringent requirements of modern electronic applications.

Key Features

  • High Efficiency: The STK620-021 is engineered for maximum power efficiency, which helps reduce energy consumption and heat generation in electronic systems.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Robust Performance: Built to withstand tough conditions, this IC maintains its performance over a wide range of temperatures and operating conditions.
  • Integrated Protections: It comes with built-in protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring the safety and longevity of the device it powers.

Applications

The versatility of the STK620-021 makes it suitable for a broad array of applications, including but not limited to:

  • Power supplies for industrial systems
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Automotive electronics

Technical Specifications

The STK620-021 boasts impressive technical specifications that underscore its capability to power a diverse range of electronic devices:

  • Input Voltage Range: Optimized for specific application needs
  • Output Current: Capable of delivering substantial current for high-power applications
  • Switching Frequency: Designed for efficient operation with minimal power loss
  • Package Type: Engineered for easy integration into various circuit designs

Conclusion

ON Semiconductor's STK620-021 is a powerful solution for designers looking to enhance the efficiency, reliability, and performance of their power management systems. With its robust feature set and adaptable applications, this integrated circuit is poised to be a valuable component in a wide range of electronic products.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess