EN
  • EN
  • DE

74F132SC

Part No 74F132SC
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NAND Schmitt Trigger | IC GATE NAND SCHMITT 4CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 4.5V ~ 5.5V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 1.1V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 12.5ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74F132
Manufacturer Pack Quantity 1,100
MSL Level 1 (Unlimited)
Win Source Part Number 1131267-74F132SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F132SC CAD Model

Description

Overview of Product 74F132SC from ON Semiconductor

The 74F132SC is a high-performance, quad 2-input NAND Schmitt trigger designed by ON Semiconductor, a recognized leader in the field of energy-efficient innovations in power and signal management. This integrated circuit is part of ON Semiconductor's 74F series, known for its fast switching capabilities and robust performance.

Key Features

  • Advanced Schmitt Trigger Action: The 74F132SC features Schmitt trigger inputs that provide a hysteresis effect, which allows the circuit to handle slow input transition rates with increased noise immunity. This is particularly beneficial in applications where noise is prevalent, ensuring a more stable and reliable output.
  • High-Speed Operation: This device is characterized by its fast switching capabilities, which is a hallmark of the 74F series, making it suitable for high-speed signal processing applications.
  • Wide Operating Voltage Range: The 74F132SC can operate over a broad voltage range, typically from 4.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with standard 5V systems.
  • Standard Pin Configuration: The device comes in a standard 14-pin package, which is a common footprint for integrated circuits, allowing for easy integration into existing designs without the need for significant board modifications.
  • Low Power Dissipation: ON Semiconductor's commitment to energy efficiency is evident in the 74F132SC's low power consumption, making it an ideal choice for power-sensitive applications.

Applications

The 74F132SC is versatile and can be used in a variety of applications. Its fast performance and noise immunity make it suitable for:

  • Waveform shaping and signal processing
  • Glitch-free clock generation
  • Interface circuits with different input-output signal levels
  • Industrial control systems
  • Communication systems
  • Portable electronics

Quality and Reliability

ON Semiconductor ensures that the 74F132SC, like all of its products, meets stringent quality and reliability standards. The device is thoroughly tested across various parameters to guarantee optimal performance in demanding environments.

Whether you are designing a complex digital system or looking for a reliable component for signal processing, the 74F132SC from ON Semiconductor offers the performance and dependability that engineers and designers require.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess