EN
  • EN
  • DE

AD7750AN

Part No AD7750AN
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - V/F and F/V Converters
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Voltage to Frequency
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-DIP
Base Product Number AD7750
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 38270-AD7750AN
Ultra Librarian 3D Model Ultra Librarian AD7750AN CAD Model

Description

The AD7750AN is a high-performance energy metering IC designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically crafted for the accurate measurement of active energy in single-phase electrical power systems. It is a crucial component for applications such as residential energy meters, industrial energy monitoring systems, and smart metering solutions.

Key Features

  • High Accuracy: The AD7750AN boasts excellent linearity and low offset, which results in precise energy measurement over a wide dynamic range, making it suitable for both low and high current applications.
  • On-Chip ADC: It includes a high-resolution analog-to-digital converter (ADC) that ensures accurate analog signal conversion, enhancing the reliability of energy measurements.
  • Pulse Output: The device provides a frequency output proportional to the power consumption, which can be easily interfaced with microcontrollers for further processing and analysis.
  • Minimal External Components: Designed for easy implementation, the AD7750AN requires only a minimal number of external components, reducing the overall cost and complexity of the metering solution.
  • Supply Voltage: It operates efficiently with a supply voltage range that accommodates standard industrial levels, providing versatility in various power supply environments.

Applications

The AD7750AN is well-suited for a range of applications, including:

  • Residential and commercial energy meters
  • Smart metering systems
  • Power monitoring in industrial settings
  • Renewable energy monitoring (solar, wind, etc.)

Technical Specifications

Parameter Value
Accuracy High
ADC Resolution High
Output Type Pulse
Supply Voltage Standard Industrial Levels
Package DIP-24

For engineers and designers seeking a reliable and accurate energy metering solution, the AD7750AN from Analog Devices Inc. stands out as a top choice, thanks to its precision, ease of integration, and versatility across a multitude of energy-related applications.

You May Also Be Interested in

Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 14SOIC
Lowest to $1.7462
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.6293
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4349
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $3.0130
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Lowest to $6.3672
Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7633
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3867 $61.4138
33+ $3.5990 $118.7670
50+ $3.4869 $174.3450
69+ $3.3738 $232.7922
89+ $3.2617 $290.2913
119+ $2.9245 $348.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess