EN
  • EN
  • DE

LM2903EPWRQ1

Part No LM2903EPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC POWER REGULATOR / Comparator Differential CMOS, MOS, Open-Collector, TTL 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 30V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 1mA
Temperature Range - Operating -40°C ~ 150°C
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Mounting Surface Mount
Supplier Device Package 8-TSSOP
Base Product Number LM2903
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM2903EPWRQ1TR,296-LM2903EPWRQ1DKR,296-LM2903EPWRQ1CT
Standard Package 2,000
Win Source Part Number 1319842-LM2903EPWRQ1
Ultra Librarian 3D Model Ultra Librarian LM2903EPWRQ1 CAD Model

Description

The LM2903EPWRQ1 from Texas Instruments is a robust automotive-grade dual differential comparator designed to operate from a single power supply over a wide range of voltages. This device is optimized for low-voltage, low-power applications, making it an excellent choice for automotive and industrial sectors where reliability and efficiency are paramount.

Key Features

  • Wide Supply Range: The LM2903EPWRQ1 can operate from a supply voltage ranging from 2 V to 36 V, or from ±1 V to ±18 V dual supplies, accommodating a variety of automotive and industrial applications.
  • Low Supply Current: It is designed for low-current operation, thereby reducing power consumption and extending battery life in portable applications.
  • High Accuracy: The comparator offers improved precision with a tight offset voltage, ensuring reliable performance for critical monitoring and control systems.
  • Open-Collector Outputs: This feature allows for wired-AND connections and the ability to drive loads at different voltages from the supply, providing flexibility in interfacing with other circuit components.
  • Automotive Qualification: As a Q1 device, the LM2903EPWRQ1 is qualified for automotive applications, adhering to stringent standards for reliability and performance under harsh conditions.

Applications

The LM2903EPWRQ1 is suitable for a wide range of applications, including:

  • Limit Comparators
  • Simple Analog-to-Digital Converters (ADCs)
  • DC Motor Controllers
  • Battery Monitors
  • Alarm and Security Systems
  • Window Comparators
  • Level Shifters

Package and Quality

The device comes in a TSSOP-8 package, which is compact and suitable for space-constrained applications. The LM2903EPWRQ1 is also part of Texas Instruments' Eco-friendly "Green" portfolio, complying with RoHS standards. Its automotive qualification ensures that it meets the AEC-Q100 standards for temperature, reliability, and performance, making it an ideal choice for designers looking for a comparator that can withstand the rigors of automotive environments.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3219 $51.0818
53+ $1.9052 $100.9756
82+ $1.8456 $151.3392
112+ $1.7861 $200.0432
145+ $1.7266 $250.3570
194+ $1.5480 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,438 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess