EN
  • EN
  • DE

LM2903AVQPWRG4

Part No LM2903AVQPWRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DIFF DUAL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 071160-LM2903AVQPWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2903AVQPWRG4 CAD Model

Description

The LM2903AVQPWRG4 is a high-quality, robust product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Series: LM2903
  • Device: low-power, dual voltage comparator
  • Equipped with: two independent precision voltage comparators
  • Feature: Common-mode input voltage range includes ground and differential input voltage range
  • Power Consumption: low
  • Operation Range for Single Power Supply: 2-36V
  • Operation Range for Dual Power Supply: ±1-18V
  • Temperature Range: 0 to 70 degrees Celsius
  • Feature: Output that can directly interface to TTL and CMOS
  • Feature: Designed with an ESD protection circuit
  • Compliance: RoHS compliant
  • Package: TSSOP-8 (Thin Shrink Small Outline Package)

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4293 $51.5160
285+ $0.3523 $100.4055
440+ $0.3413 $150.1720
610+ $0.3303 $201.4830
785+ $0.3193 $250.6505
1,050+ $0.2863 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess