EN
  • EN
  • DE

73S8024RN-TLR/F

Part No 73S8024RN-TLR/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 164444-73S8024RN-TLR/F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73S8024RN-TLR/F CAD Model

Description

The 73S8024RN-TLR/F is a robust, feature-rich integrated circuit designed by Maxim Integrated, a company known for its innovative and high-quality semiconductor products. This particular IC is a part of Maxim's extensive portfolio of smart card interface solutions, which are engineered to facilitate secure and efficient communication between smart cards and electronic devices.

Key Features

  • Smart Card Interface: The 73S8024RN-TLR/F provides a complete interface for a smart card, handling all the necessary power supply and signal communication requirements.
  • Voltage Regulation: It includes an adjustable voltage regulator, ensuring compatibility with a wide range of smart card standards and allowing for the selection of card operating voltages.
  • Protection Mechanisms: Built-in protection features safeguard the smart card and the host device from electrical hazards such as short circuits, overcurrent, and high ESD events.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications where power efficiency is critical.
  • Flexible Communication: It supports various communication protocols and is designed to interface with both MCU and MPU based systems, ensuring ease of integration into a diverse range of applications.

Applications

The 73S8024RN-TLR/F is versatile and can be used in several applications, including:

  • Point of Sale (POS) terminals
  • Banking and financial systems
  • Identification and access control systems
  • Public transportation systems
  • Mobile phones and PDAs

Technical Specifications

The 73S8024RN-TLR/F comes in a compact TSSOP package and operates over a wide temperature range, making it suitable for various environments. It is designed to meet the ISO 7816, EMV, and GSM standards for smart card interfaces, ensuring compliance with international requirements for security and reliability.

Conclusion

Maxim Integrated's 73S8024RN-TLR/F smart card interface IC is an ideal solution for developers looking to incorporate smart card technology into their products. With its combination of advanced features, protection mechanisms, and compliance with industry standards, this IC ensures seamless integration and reliable operation in any smart card application.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess