EN
  • EN
  • DE

CB028B0104JBA

Part No CB028B0104JBA
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.1UF 5% 16VDC 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±5%
Voltage Rating - AC 10V
Voltage Rating - DC 16V
Dielectric Material Polyphenylene Sulfide (PPS), Metallized - Stacked
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.130" L x 0.098" W (3.30mm x 2.50mm)
Height - Seated (Max) 0.083" (2.10mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 202255-CB028B0104JBA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CB028B0104JBA CAD Model

Description

CB028B0104JBA Resistor

The CB028B0104JBA resistor is engineered for precision and reliability, offering optimal performance in diverse applications. With its high tolerance and robust design, this resistor is ideal for usage in sensitive and high-frequency circuits.

Features and Benefits

  • High precision with low tolerance levels
  • Excellent thermal stability
  • Durable construction for long-term reliability

Applications

  • Audio equipment and applications
  • Measurement instruments
  • Industrial controls
  • Telecommunications devices

You May Also Be Interested in

Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8240 $61.8000
175+ $0.6761 $118.3175
265+ $0.6550 $173.5750
365+ $0.6339 $231.3735
475+ $0.6128 $291.0800
635+ $0.5493 $348.8055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess