EN
  • EN
  • DE

LM2901VQDRG4

Part No LM2901VQDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DIFF QUAD 14SOIC / Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Differential
Number of Elements 4
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 32V, ±1V ~ 16V
Voltage - Input Offset (Max) 7mV @ 32V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Base Product Number LM2901
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877267-LM2901VQDRG4
Ultra Librarian 3D Model Ultra Librarian LM2901VQDRG4 CAD Model

Description

Product Overview: LM2901VQDRG4

The LM2901VQDRG4 is a versatile quad differential comparator produced by Texas Instruments, designed to operate over a wide range of voltages, from single 2V supply up to a dual ±18V supply. This comparator is part of the LMx901 series and is known for its robustness and reliability in various electronic applications.

Featuring low input bias and offset currents, the LM2901VQDRG4 is an excellent choice for precision applications. Its input offset voltage is minimized to ensure accurate comparisons. The device operates with a typical supply current of 0.8 mA, which is beneficial for power-sensitive designs.

The LM2901VQDRG4 is provided in a 14-pin SOIC package, making it suitable for space-constrained applications. The package is designed to meet the requirements of an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Key Features:

  • Wide Supply Voltage Range: 2V to 36V single supply or ±1V to ±18V dual supply.
  • Low Supply Current: 0.8 mA typical, ideal for battery-powered devices.
  • Low Input Bias Current: 25 nA typical, which improves accuracy.
  • Low Input Offset Voltage: 2 mV typical, enabling precise comparisons.
  • Output Voltage Compatible with TTL, MOS, and CMOS: The output can directly interface with a variety of logic systems.
  • Differential Input Voltage Range Equal to the Supply Voltage: Offers increased flexibility in application design.
  • Open-Collector Outputs: Allows wired-AND connections and easy interfacing with other circuit elements.
  • Extended Temperature Range: Capable of operating in extreme conditions from -40°C to +125°C.

Common applications for the LM2901VQDRG4 include limit comparators, simple analog to digital converters, pulse, square wave and time delay generators, wide range VCO, MOS clock timers, multivibrators, and high voltage logic gates. Its robust design and wide range of features make it an excellent choice for designers looking for a reliable comparator for their circuits.

Overall, the LM2901VQDRG4 from Texas Instruments is a high-quality, cost-effective solution for a wide array of electronic comparison tasks, offering both versatility and performance in a compact form factor.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1171 $50.2695
110+ $0.9166 $100.8260
170+ $0.8879 $150.9430
235+ $0.8593 $201.9355
305+ $0.8306 $253.3330
405+ $0.7447 $301.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess