EN
  • EN
  • DE

TEF6894H/V3,557

Part No TEF6894H/V3,557
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC RADIO SIGNAL PROC 44-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio
Number of Channels 6
Supply Voltage - Operating 8 V to 9 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications AM, FM
Case / Package 44-PQFP (10x10)
Win Source Part Number 120592-TEF6894H/V3,557
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TEF6894H/V3,557 CAD Model

Description

The TEF6894H/V3,557 is a state-of-the-art integrated circuit (IC) designed by NXP Semiconductors, tailored for high-performance car radio systems. This advanced tuner IC is engineered to offer exceptional selectivity and sensitivity, ensuring an optimal audio experience for drivers and passengers alike.

Key Features

  • High Sensitivity: The TEF6894H/V3,557 provides excellent signal reception even in areas with weak signal strength, allowing for clear and uninterrupted audio playback.
  • Enhanced Selectivity: With its superior selectivity, this IC can distinguish between closely spaced channels, minimizing interference and ensuring the clarity of the desired signal.
  • Low Noise Figure: The low noise figure of this tuner IC results in reduced background noise, which is critical for a high-quality listening experience.
  • Multiple Band Support: It supports various frequency bands, including FM, AM, LW, SW, and weather bands, making it a versatile choice for global applications.
  • Integrated Stereo Decoder: The IC includes an integrated stereo decoder, which enhances the stereo separation and sound quality of FM broadcasts.
  • Automatic Frequency Control (AFC): The automatic frequency control feature helps maintain the tuner locked onto the station frequency, providing a stable listening experience.

Applications

The TEF6894H/V3,557 is ideal for automotive entertainment systems that require high-fidelity sound reproduction and reliable performance. It is suitable for use in car radios, infotainment systems, and other audio applications where quality and durability are paramount.

Technical Specifications

  • Supply Voltage: Designed to operate at a standard automotive power supply level.
  • Package: The IC comes in a robust package suitable for automotive environments, ensuring reliability and longevity.
  • Operating Temperature: It is built to withstand the wide temperature ranges typically encountered in automotive settings.

Overall, the TEF6894H/V3,557 from NXP Semiconductors represents a blend of cutting-edge technology and practical design, making it an excellent choice for any automotive audio system looking to offer users a premium listening experience.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess