EN
  • EN
  • DE

LM285MX-1.2

Part No LM285MX-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.235V
Current - Output 20 mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60µVrms
Current - Cathode 10 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
Win Source Part Number 731970-LM285MX-1.2
Ultra Librarian 3D Model Ultra Librarian LM285MX-1.2 CAD Model

Description

Introducing the LM285MX-1.2 Voltage Reference from Texas Instruments

The LM285MX-1.2 is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its high-quality semiconductor products. This particular component offers a fixed 1.2-volt output with an impressive level of accuracy and stability, making it an excellent choice for various applications that require a reliable reference voltage.

Key Features

  • Output Voltage: The device provides a stable 1.2V output, which is essential for many analog circuits and can be used to provide a reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit elements.
  • Low Dynamic Impedance: The LM285MX-1.2 boasts a low dynamic impedance, ensuring that the output voltage remains stable with changes in load, which is critical for maintaining accuracy in sensitive applications.
  • Wide Operating Current Range: This voltage reference operates over a wide current range of 15μA to 20mA, providing flexibility in a variety of power conditions and making it suitable for battery-powered and energy-efficient systems.
  • Temperature Stability: Engineered for a broad temperature range, the LM285MX-1.2 offers excellent temperature stability, which is vital for consistent performance across varying environmental conditions.
  • Packaging: It comes in a compact SOIC-8 package, which is ideal for space-constrained applications while still being easy to handle in manufacturing processes.

Applications

The LM285MX-1.2 is versatile and can be used in a multitude of electronic circuits and systems. It is particularly useful in:

  • Portable, battery-powered devices
  • Precision data systems
  • Instrumentation
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the LM285MX-1.2 is manufactured to the highest standards. It is designed for long-term reliability and performance, a testament to TI's commitment to quality. Engineers and designers can trust this voltage reference to maintain the integrity of their electronic systems, even under demanding conditions.

In summary, the LM285MX-1.2 from Texas Instruments is a robust, precise, and reliable voltage reference that offers consistent performance for a wide array of electronic applications. Its combination of features makes it an indispensable component in the design of high-precision electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1059 $50.3025
1,155+ $0.0869 $100.3695
1,785+ $0.0842 $150.2970
2,455+ $0.0815 $200.0825
3,180+ $0.0787 $250.2660
4,250+ $0.0706 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,617 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess