EN
  • EN
  • DE

BAT43W-7

Part No BAT43W-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name BAT43W
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAT43WDITR, BAT43WTR-ND, BAT43WCT-ND, BAT43W, BAT43W7, BAT43WCT, BAT43WDICT, BAT43WTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912846-BAT43W-7
Ultra Librarian 3D Model Ultra Librarian BAT43W-7 CAD Model

Description

Diodes Incorporated BAT43W-7 Schottky Diode

The BAT43W-7 is a highly efficient, surface-mount Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. Known for its low forward voltage drop and fast switching capabilities, this diode is an excellent choice for applications requiring high efficiency and reliability.

Key Features:

  • Low Forward Voltage Drop: The BAT43W-7 offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction. This feature makes it ideal for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications.
  • Fast Switching Speed: With its fast switching capability, this diode is well-suited for applications that require rapid switching of electronic signals, reducing losses that occur during the transition from on to off states.
  • Surface Mount Package: The BAT43W-7 comes in a SOD-123 package, which is suitable for automated pick-and-place assembly processes, and helps in saving valuable board space in compact electronic designs.
  • High Reliability: Diodes Incorporated ensures that its products meet high quality and reliability standards, and the BAT43W-7 is no exception. It is designed to withstand the rigorous demands of commercial and industrial electronic equipment.
  • Lead-Free and RoHS Compliant: The BAT43W-7 is environmentally friendly, complying with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications:

  • Power Supply Circuits
  • DC-DC Converters
  • Reverse Voltage Protection
  • Low Voltage, High Frequency Inverters
  • Free-Wheeling Diodes
  • Charge Pump Circuits

The BAT43W-7 Schottky diode is a testament to Diodes Incorporated's commitment to providing components that push the envelope in terms of performance and miniaturization. Its combination of low power loss, fast switching, and compact form factor makes it an excellent choice for designers looking to optimize their power management systems. Whether it's integrated into consumer electronics or industrial machinery, the BAT43W-7 is engineered to deliver reliable and efficient performance.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0411 $50.1420
2,970+ $0.0337 $100.0890
4,590+ $0.0327 $150.0930
6,330+ $0.0316 $200.0280
8,170+ $0.0306 $250.0020
10,950+ $0.0274 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess