EN
  • EN
  • DE

LM385LPR-1-2

Part No LM385LPR-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054043-LM385LPR-1-2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM385LPR-1-2 CAD Model

Description

The LM385LPR-1-2 is a precision micro-power voltage reference from Texas Instruments, designed to provide a stable reference voltage for various applications. This component is a part of the LM385 series, which is renowned for its high accuracy, low power consumption, and ease of use. The LM385LPR-1-2 is particularly suitable for battery-powered devices, portable instruments, and any circuit requiring an accurate reference voltage.

Key Features

  • Reference Voltage: 1.2 Volts - The LM385LPR-1-2 offers a fixed reference voltage of 1.2V, ideal for various analog circuits and ADC/DAC applications.
  • Low Power Consumption: With its micro-power operation, it is optimized for systems where power efficiency is crucial, helping to extend battery life in portable devices.
  • High Stability: The device is characterized by excellent stability over time, temperature, and variations in input voltage, ensuring reliable performance in all conditions.
  • Wide Operating Current Range: The LM385LPR-1-2 operates over a current range of 20µA to 20mA, providing flexibility in a variety of design configurations.
  • Low Dynamic Impedance: The low output impedance and the ability to source or sink current make it versatile for buffering and voltage regulation tasks.

Applications

  • Portable, battery-powered equipment
  • Analog and digital circuits requiring a precise reference voltage
  • Data acquisition systems
  • Electronic calibration
  • Power supplies

Package and Quality

The LM385LPR-1-2 comes in a small outline transistor (SOT-89) package, which is suitable for surface-mount technology and is designed to save space on printed circuit boards. Texas Instruments ensures high-quality standards for its components, and the LM385LPR-1-2 is no exception, providing reliable performance for industrial and commercial applications.

Conclusion

In summary, the LM385LPR-1-2 from Texas Instruments is a dependable and efficient solution for providing a precise 1.2V reference voltage. Its low power consumption, high stability, and flexible operating current range make it an excellent choice for a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess