EN
  • EN
  • DE

LM2772SDEV

Part No LM2772SDEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LM2772SD / LM2772 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Current - Output 150mA
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1.1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2772
Base Product Number LM2772
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1342062-LM2772SDEV
Ultra Librarian 3D Model Ultra Librarian LM2772SDEV CAD Model

Description

Product Overview: Texas Instruments LM2772SDEV

The LM2772SDEV from Texas Instruments is a highly efficient, switch-mode charge pump energy storage device that delivers a regulated output voltage. This innovative product is designed to provide a low-noise, regulated power supply from a 2.7V to 5.5V input voltage, making it an ideal solution for portable battery-powered devices where efficient power conversion is crucial.

The charge pump utilizes a three-stage switch-capacitor voltage doubling architecture that allows it to achieve high efficiency over a wide range of load currents. This feature ensures that power consumption is minimized, thereby extending battery life in portable applications. The LM2772SDEV is capable of delivering up to 250 mA of continuous current, making it suitable for a broad array of applications such as mobile phones, PDAs, digital cameras, and other handheld devices.

One of the key advantages of the LM2772SDEV is its low output voltage ripple, which is essential for maintaining the integrity of sensitive analog and RF circuitry. The device also features a low quiescent current, further contributing to its power-saving characteristics. Additionally, it includes thermal shutdown and current limit protection, enhancing the safety and reliability of the end application.

The LM2772SDEV is designed for ease of use, requiring only four small ceramic capacitors to create a complete high-efficiency charge pump regulator. This compact design simplifies the integration process and reduces the overall solution size, which is critical for space-constrained applications. The product is available in a small, lead-free, 10-lead MSOP package, which aligns with modern environmental standards and manufacturing requirements.

In summary, Texas Instruments' LM2772SDEV is a versatile and efficient solution for portable electronics, combining high efficiency, low noise, and a compact form factor. Its robust feature set and ease of integration make it an excellent choice for designers looking to optimize power management in their next-generation devices.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess