EN
  • EN
  • DE

LM2751SDX-A

Part No LM2751SDX-A
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 80MA 10WSON / LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 80mA 10-WSON (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.8V
Voltage - Supply (Max) 5.5V
Voltage - Output 5V
Current - Output / Channel 80mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LM2751
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,500
Win Source Part Number 1218864-LM2751SDX-A
Ultra Librarian 3D Model Ultra Librarian LM2751SDX-A CAD Model

Description

Introducing the LM2751SDX-A from Texas Instruments

The LM2751SDX-A is a versatile and efficient switch-mode charge pump designed by Texas Instruments to provide a flexible voltage solution for a wide range of applications. This compact device is ideal for space-constrained applications and is housed in a small 10-pin WSON package, making it suitable for portable electronics where size and efficiency are critical.

Key Features

  • Adjustable Output Voltage: The LM2751SDX-A offers an adjustable output voltage that ranges from -1.225V to -5.25V, which can be set using external resistors. This flexibility allows designers to tailor the output to meet the specific needs of their application.
  • High Efficiency: With an efficiency of up to 90%, this charge pump minimizes power loss and heat generation, ensuring longer battery life and reliability in end products.
  • Low Noise Operation: The device operates at a 1 MHz fixed-frequency, which reduces output ripple and minimizes electromagnetic interference, making it suitable for noise-sensitive applications like audio or RF circuits.
  • Thermal Shutdown Protection: To ensure device and system safety, the LM2751SDX-A is equipped with thermal shutdown protection that prevents damage from overheating.

Applications

The LM2751SDX-A is a versatile component that can be used in a variety of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless and DSL Modems
  • White LED Backlighting
  • Negative Voltage Supplies in General Purpose Applications

Conclusion

With its high efficiency, low noise operation, and adjustable output, the LM2751SDX-A from Texas Instruments is an excellent choice for designers looking to implement a reliable negative voltage supply. Its thermal protection and small footprint make it a safe and space-saving option for the latest portable and battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess