EN
  • EN
  • DE

JM38510/30107BEA

Part No JM38510/30107BEA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54LS175 QUADRUPLE D-TYPE FLIP-FL / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876209-JM38510/30107BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/30107BEA CAD Model

Description

The JM38510/30107BEA is a high-performance, precision integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This product is part of TI's range of military-grade electronic components, designed to meet the stringent requirements of aerospace, defense, and other high-reliability applications.

Key Features

  • Military Specifications: The JM38510/30107BEA complies with military standards, offering enhanced durability and performance under extreme conditions, including wide temperature ranges and high levels of shock and vibration.
  • High Precision: Engineered for accuracy, this component ensures reliable and stable performance, making it suitable for critical mission applications where precision is paramount.
  • Robust Construction: Built with high-quality materials, the JM38510/30107BEA is designed to withstand harsh environments and provide a long operational lifespan.
  • Versatility: This component is versatile and can be integrated into a variety of electronic systems, offering flexibility in design and application.

Applications

The JM38510/30107BEA is ideally suited for use in systems where failure is not an option. Some of the typical applications include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • Spacecraft and satellite subsystems

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official Texas Instruments datasheet for the JM38510/30107BEA. This document provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the integration of the component into various systems.

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The JM38510/30107BEA undergoes rigorous testing and quality control measures to ensure it meets the reliability standards expected from military-grade components. Customers can trust in the performance and resilience of this product for their high-stakes applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.6605 $91.6605
2+ $88.7037 $177.4074
3+ $85.7469 $257.2407
4+ $76.8765 $307.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess