EN
  • EN
  • DE

LM2735YSDEVAL

Part No LM2735YSDEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LM2735
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Up
Outputs and Type 1 Non-Isolated Output
Voltage - Output 12V
Current - Output 500mA
Voltage - Input 3V ~ 5.5V
Regulator Topology Boost
Frequency - Switching 520kHz
Contents Board(s)
Utilized IC / Part LM2735
Ultra Librarian 3D Model Ultra Librarian LM2735YSDEVAL CAD Model

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess