EN
  • EN
  • DE

LM26LVCISD-130/NOPB

Part No LM26LVCISD-130/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENS/SWITCH 130C 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 130°C
Accuracy ±2.2°C
Current - Output (Max) 7mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp, VTemp
Selectable Hysteresis No
Features Trip Test
Supply Voltage - Operating 1.6 V to 5.5 V
Operating Supply Current 8μA
Temperature Range - Operating -50°C to 150°C
Mounting SMD (SMT)
Case / Package 6-WSON (2.2x2.5)
Win Source Part Number 1053287-LM26LVCISD-130/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26LVCISD-130/NOPB CAD Model

Description

Product Overview: LM26LVCISD-130/NOPB

The LM26LVCISD-130/NOPB is a precision, low-voltage, low-power temperature switch from Texas Instruments designed to maintain system health by providing temperature sensing and control in a wide range of applications. This compact device is an ideal solution for protecting electronics or ensuring optimal operating temperatures in various electronic devices.

Key Features

  • Accuracy: The device offers a high degree of accuracy, with a factory-programmed trip point of 130°C. This ensures reliable operation and protection for your system components.
  • Low Power Consumption: It is designed for power-sensitive applications, drawing minimal current, which makes it suitable for battery-powered and portable devices.
  • Supply Voltage Range: The LM26LVCISD-130/NOPB operates over a wide supply voltage range, accommodating various system designs without the need for additional voltage regulation.
  • Output Type: The open-drain output of the temperature switch allows for simple interfacing with other system components, such as microcontrollers or other logic devices.
  • Temperature Range: It is designed to operate over a broad temperature range, making it versatile for different environmental conditions.
  • Package: The device comes in a highly compact, surface-mount, 6-pin WSON package, which is ideal for space-constrained applications.

Applications

  • Overtemperature Protection for Electronics
  • System Thermal Management
  • Battery Management Systems
  • Portable and Wearable Technology
  • Industrial Equipment

The LM26LVCISD-130/NOPB temperature switch is a testament to Texas Instruments' commitment to providing robust and reliable temperature sensing solutions. With its precise temperature monitoring and control, low power consumption, and versatile application range, this device is a vital component for designers looking to enhance system safety and performance.

Environmental and Quality Certifications

This product is available in a lead-free, RoHS-compliant package, reflecting Texas Instruments' dedication to environmental responsibility. Additionally, the device's NOPB (No Lead (Pb)) designation indicates it is manufactured without the use of lead, making it suitable for use in all regions and applications where lead-free components are required or preferred.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess