EN
  • EN
  • DE

LM26LVCISD-115/NOPB

Part No LM26LVCISD-115/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENS/SWITCH 115C 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 115°C
Accuracy ±2.2°C
Current - Output (Max) 7mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp, VTemp
Selectable Hysteresis No
Features Trip Test
Supply Voltage - Operating 1.6 V to 5.5 V
Operating Supply Current 8μA
Temperature Range - Operating -50°C to 150°C
Mounting SMD (SMT)
Case / Package 6-WSON (2.2x2.5)
Win Source Part Number 1053286-LM26LVCISD-115/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26LVCISD-115/NOPB CAD Model

Description

Product Overview: LM26LVCISD-115/NOPB

The LM26LVCISD-115/NOPB is a precision, low-voltage, low-power temperature sensor from Texas Instruments, designed to meet the stringent requirements of power-sensitive applications. This temperature sensor is specifically engineered to provide high accuracy temperature readings with a factory-calibrated trip point of 115°C. Its compact size and precision make it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Accuracy: The LM26LVCISD-115/NOPB boasts an impressive accuracy level, ensuring reliable temperature monitoring for critical applications.
  • Low Voltage Operation: Operating at low voltages, this device is suitable for battery-powered and energy-efficient systems.
  • Low Power Consumption: It is designed for minimal power consumption, extending battery life in portable applications.
  • Factory-Calibrated: The temperature trip point is factory-calibrated to 115°C, eliminating the need for in-field calibration and simplifying system design.
  • Output Type: The device features an open-drain output, allowing for easy interfacing with microcontrollers and other logic.
  • Package: Housed in a compact, surface-mount package, it is suitable for space-constrained applications.

Applications

The LM26LVCISD-115/NOPB is versatile and can be implemented in various applications that require accurate temperature monitoring and thermal protection. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Computing systems such as CPUs, GPUs, and memory modules
  • Industrial equipment monitoring
  • Automotive systems, including engine control units and battery management systems
  • Consumer electronics like smartphones, tablets, and wearables

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM26LVCISD-115/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable performance across a wide temperature range and a long operational lifespan. The NOPB designation indicates that this product is lead-free and RoHS compliant, making it an environmentally responsible choice for manufacturers looking to minimize their ecological footprint.

With its precise temperature sensing capabilities and low-power operation, the LM26LVCISD-115/NOPB from Texas Instruments stands out as a top-tier solution for thermal management in electronic systems.

You May Also Be Interested in

Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7007 $52.2042
15+ $7.1391 $107.0865
22+ $6.9160 $152.1520
30+ $6.6929 $200.7870
39+ $6.4698 $252.3222
52+ $5.8005 $301.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess