EN
  • EN
  • DE

LM26LVCISD-075/NOPB

Part No LM26LVCISD-075/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description 1.6 V, WSON-6 Factory Preset Temperature Switch and Temperature Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature 75°C
Accuracy ±2.2°C
Current - Output (Maximum) 7mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp, VTemp
Selectable Hysteresis No
Features Trip Test
Operating Supply Voltage 1.6 V ~ 5.5 V
Operating Supply Current 8μA
Operating Temperature Range -50°C ~ 150°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (2.2x2.5)
Win Source Part Number 1197870-LM26LVCISD-075/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM26LV
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM26LVCISD-075/NOPB CAD Model

Description

The LM26LVCISD-075/NOPB is a precision, low-voltage, low-power temperature switch from Texas Instruments designed for advanced thermal management solutions in a wide array of applications. This component is characterized by its factory-calibrated trip points that ensure high accuracy without the need for external calibration.

Key Features

  • Temperature Accuracy: The device offers a high degree of accuracy (±3°C) over a temperature range, making it suitable for critical applications.
  • Low Voltage Operation: The LM26LVCISD-075/NOPB operates at a nominal voltage of 2.7V to 5.5V, catering to low-power devices and battery-operated applications.
  • Low Power Consumption: With a quiescent current of less than 10 µA, it is an ideal choice for power-sensitive designs.
  • Programmable Temperature Switch: The device includes a preset temperature switch point at 75°C, simplifying the design process for thermal protection and management.
  • Output Configuration: The open-drain output of the LM26LVCISD-075/NOPB supports digital signaling and can be connected to a variety of logic levels.
  • Small Form Factor: The device is offered in a highly compact, 6-pin WSON package, making it suitable for space-constrained applications.

Applications

The LM26LVCISD-075/NOPB is versatile and can be used in numerous applications including:

  • Portable Electronics
  • Computing Devices
  • Battery Management Systems
  • Industrial Equipment
  • Automotive Systems
  • Telecommunications

Quality and Reliability

This product comes with the assurance of quality from Texas Instruments, a leading manufacturer in the semiconductor industry. The LM26LVCISD-075/NOPB is available in a lead-free, RoHS-compliant package, ensuring adherence to environmental standards and regulations.

Ordering Information

The part number LM26LVCISD-075/NOPB denotes the specific temperature switch with a preset 75°C trip point, supplied in a non-pullback (NOPB) type. For ordering or to request samples, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Maxim Integrated
Need more? Email Us
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2276 $55.2420
100+ $1.0073 $100.7300
155+ $0.9758 $151.2490
215+ $0.9444 $203.0460
275+ $0.9129 $251.0475
370+ $0.8184 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess