EN
  • EN
  • DE

LM26CIM5X-XPA

Part No LM26CIM5X-XPA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 105°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197858-LM26CIM5X-XPA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-XPA CAD Model

Description

Product Overview: LM26CIM5X-XPA from Texas Instruments

The LM26CIM5X-XPA is a precision temperature sensor from Texas Instruments (TI), designed to offer reliable and accurate temperature monitoring with a factory-calibrated trip point. This high-performance product is ideal for a variety of applications, including industrial, automotive, and consumer electronics, where precise temperature control is critical.

Key Features

  • Accuracy: The LM26CIM5X-XPA offers a high degree of accuracy, with a typical temperature sensing accuracy of ±3°C, ensuring dependable readings for critical applications.
  • Programmable Trip Point: The device comes with a preset trip point, which can be factory-programmed to a specific temperature threshold, triggering an alert or system response when the temperature crosses that point.
  • Low Power Consumption: Designed for energy efficiency, this temperature sensor consumes minimal power, making it suitable for battery-powered or energy-sensitive systems.
  • Small Form Factor: The sensor is available in a tiny SOT-23 package, allowing for easy integration into space-constrained designs without compromising performance.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system designs and ensuring versatility across different applications.
  • Output Type: The device provides a digital output that goes active when the temperature exceeds the programmed trip point, simplifying the interface with microcontrollers and other digital systems.

Applications

The LM26CIM5X-XPA temperature sensor is suitable for a wide range of applications, including:

  • System thermal management and protection in computing devices
  • Over-temperature protection for power supplies and motor controls
  • Environmental monitoring for smart home systems
  • Temperature sensing for HVAC systems and thermostats
  • Automotive electronics, such as engine control units and battery management systems

With its precision temperature sensing capabilities and programmable features, the LM26CIM5X-XPA from Texas Instruments stands out as a reliable solution for designers looking to integrate temperature monitoring and protection into their products. Its compact size, low power consumption, and ease of use make it a versatile choice for a multitude of temperature-sensitive applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.8619
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess