EN
  • EN
  • DE

AD8202YRZ

Part No AD8202YRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 50KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 0.28 V/μs
Gain Bandwidth Product (GBP) 50kHz
Current - Input Bias 40nA
Voltage - Input Offset 1mV
Operating Supply Current 250μA
Supply Voltage - Operating 3.5 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008376-AD8202YRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8202YRZ CAD Model

Description

Introducing the AD8202YRZ High Voltage Difference Amplifier from Analog Devices Inc.

The AD8202YRZ is a robust, high voltage, difference amplifier designed by Analog Devices Inc., a leader in precision high-performance electronics. This amplifier is specifically crafted to handle a wide range of applications, from automotive to industrial and data acquisition systems, where precision signal processing and excellent common-mode rejection are paramount.

Key Features

  • High Common-Mode Voltage Range: The AD8202YRZ can effectively manage a common-mode voltage range of ±270 V, making it ideal for situations where the input signals are beyond the typical voltage levels.
  • High CMRR: With a common-mode rejection ratio (CMRR) of 86 dB (min) at dc, the device ensures accuracy and stability in environments with potential interference.
  • Wide Supply Range: The amplifier operates on a supply range from 4.5 V to 5.5 V, allowing for flexible integration into various circuit designs.
  • Fixed Gain: The device comes with a fixed gain of 20, which simplifies the amplification process and reduces the need for external components.
  • Low Offset Voltage: It features a low input offset voltage, which minimizes errors and improves overall system accuracy.
  • Robust Design: The AD8202YRZ is designed to withstand harsh conditions, making it suitable for automotive and industrial environments.

Applications

The AD8202YRZ is versatile and can be used in a variety of applications, including:

  • Current sensing in motor controls
  • Battery management systems
  • Overcurrent protection
  • Signal conditioning in data acquisition systems
  • High-side voltage sensing

Product Specifications

The AD8202YRZ is offered in a compact SOIC-8 package, ensuring a minimal footprint on your PCB. Its operational temperature range from -40°C to +125°C guarantees reliable performance under extreme conditions. Analog Devices Inc. has designed this component for easy implementation into your systems, with no compromise on quality and performance.

For engineers and designers looking for a high voltage difference amplifier that combines precision, reliability, and durability, the AD8202YRZ from Analog Devices Inc. is an excellent choice. Its advanced features and robust design ensure it can meet the rigorous demands of high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6380 $58.0360
54+ $2.1645 $116.8830
83+ $2.0975 $174.0925
114+ $2.0293 $231.3402
148+ $1.9623 $290.4204
197+ $1.7591 $346.5427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess