EN
  • EN
  • DE

LM26484SQE/NOPB

Part No LM26484SQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LM26484 Power Management Unit | IC PMU REG BUCK/LDO DUAL 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Digital Cores
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Family Part Number LM26484
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197654-LM26484SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM26484SQE/NOPB CAD Model

Description

Product Overview: LM26484SQE/NOPB

The LM26484SQE/NOPB is a highly integrated power management solution from Texas Instruments, designed to meet the requirements of complex digital systems. This advanced power management integrated circuit (PMIC) combines dual step-down DC/DC converters with two low-dropout regulators (LDOs) in a compact, space-efficient package. Its versatility and efficiency make it suitable for a wide range of applications including portable devices, networking equipment, and embedded systems.

Key Features

  • Dual Synchronous Buck Converters: The device features two high-efficiency, 2A synchronous step-down converters that can operate from a 2.7V to 5.5V input voltage range, making it ideal for battery-powered applications.
  • Integrated LDOs: Alongside the buck converters, the LM26484SQE/NOPB includes two LDOs for additional voltage regulation options, providing clean and stable output for noise-sensitive components.
  • Adjustable Output Voltage: The output voltage of the converters and LDOs can be externally adjusted, offering design flexibility to meet specific system requirements.
  • High-Frequency Operation: With a switching frequency of up to 2.2MHz, the device allows for the use of small surface-mount inductors and capacitors, reducing board space and BOM costs.
  • Power-Saving Modes: It includes a variety of power-saving modes, such as automatic PWM/PFM mode and shutdown mode, which help to maximize battery life in portable applications.
  • Thermal and Over-Current Protection: The LM26484SQE/NOPB is equipped with built-in thermal shutdown and over-current protection features to safeguard the device and the system under extreme conditions.

Applications

The versatility of the LM26484SQE/NOPB makes it an excellent choice for powering a variety of complex digital systems. It is particularly well-suited for:

  • Smartphones and Tablets
  • Wireless Modems and Routers
  • Portable Media Players
  • GPS Devices
  • Embedded Systems

Quality and Reliability

As with all Texas Instruments products, the LM26484SQE/NOPB is manufactured to high standards of quality and reliability. This product is available in a 24-pin WQFN (Quad Flat No-Lead) package, offering a compact footprint for space-constrained applications. With its robust feature set and proven performance, the LM26484SQE/NOPB is an ideal choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess