EN
  • EN
  • DE

ZLP32300H4832G

Part No ZLP32300H4832G
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC MCU 8BIT 32KB OTP 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Core Processor Z8
Data Bus Width 8-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, HLVD, POR, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Date RAM Size 237 x 8
Supply Voltage 2V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number ZLP32300
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 412757-ZLP32300H4832G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 30
Ultra Librarian 3D Model Ultra Librarian ZLP32300H4832G CAD Model

Description

The ZLP32300H4832G is a cutting-edge microcontroller unit (MCU) developed by Maxim Integrated, a company renowned for its high-performance semiconductor products. This MCU is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency, processing capabilities, and advanced features.

Key Features

  • High-Performance CPU: At the core of the ZLP32300H4832G lies a powerful processing unit capable of handling complex computations and tasks with ease, ensuring smooth operation for a wide range of applications.
  • Memory Capacity: The device comes equipped with ample memory, including 32KB of flash memory for program storage and 2KB of SRAM, facilitating efficient data handling and storage.
  • Robust I/O Options: With a variety of input/output options, this MCU provides flexibility for interfacing with other devices and peripherals, enabling developers to create versatile and multifunctional systems.
  • Low Power Consumption: Maxim Integrated's ZLP32300H4832G is engineered to operate with minimal power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Advanced Peripherals: The MCU includes a range of built-in peripherals such as timers, communication interfaces, and analog-to-digital converters (ADCs), further enhancing its functionality and reducing the need for external components.

Applications

The ZLP32300H4832G is suitable for a diverse range of applications, particularly those requiring a compact form factor and low power usage. It is an excellent choice for:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The ZLP32300H4832G is no exception, and it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications across various conditions and use cases.

Support and Resources

Developers can access a wealth of resources, including datasheets, technical documentation, application notes, and development tools, to facilitate the integration of the ZLP32300H4832G into their projects. Maxim Integrated's support team is also available to provide assistance and answer any technical queries.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC DYNAMIC BUS SIZER 68-PLCC
Lowest to $10.8258
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
Monolithic Power Systems Inc.
IC LAMP DRIVER 20-TSSOP EP
Lowest to $1.7106
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $191.0448
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
ON Semiconductor
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box / Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 50V TO220AB
Lowest to $0.8644
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess