EN
  • EN
  • DE

MAX4272ESA-TG129

Part No MAX4272ESA-TG129
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311625-MAX4272ESA-TG129
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4272ESA-TG129 CAD Model

Description

The MAX4272ESA-TG129 is a high-precision operational amplifier from Maxim Integrated, designed to offer a blend of features that make it ideal for a wide range of applications. This op-amp is part of Maxim's commitment to providing innovative, high-performance integrated circuits that meet the demanding needs of modern electronic systems.

Key Features

  • Low Offset Voltage: The MAX4272ESA-TG129 boasts a low input offset voltage, which enhances accuracy in applications that require precise signal amplification.
  • Low Noise: With its low noise performance, this operational amplifier is suitable for audio applications and other sensitive instrumentation that demands a clean signal amplification.
  • High Speed: The device offers a fast settling time, making it a good choice for applications that require quick response times, such as data acquisition systems and filters.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying the power supply design and making it compatible with a variety of systems.
  • Power-Saving Features: The MAX4272ESA-TG129 includes power-saving features, which enable it to operate efficiently, conserving power in portable and battery-operated devices.

Applications

The versatility of the MAX4272ESA-TG129 allows it to be used in a multitude of applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Audio processing
  • Active filters
  • Control systems
  • Battery-powered devices

Package Information

The MAX4272ESA-TG129 is packaged in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is a surface-mountable design that saves space on printed circuit boards. The compact size of the SOIC package makes it an excellent choice for space-constrained applications.

Conclusion

Overall, the MAX4272ESA-TG129 from Maxim Integrated is a robust and reliable operational amplifier that offers a perfect balance of precision, speed, and power efficiency. Its low offset voltage and low noise make it an ideal choice for high-accuracy applications, while its single-supply operation and power-saving features make it well-suited for portable and battery-powered devices. Whether for professional-grade equipment or consumer electronics, the MAX4272ESA-TG129 is engineered to deliver top-notch performance where it counts.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0996 $60.9960
24+ $5.0046 $120.1104
36+ $4.8487 $174.5532
50+ $4.6916 $234.5800
64+ $4.5357 $290.2848
86+ $4.0668 $349.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess