EN
  • EN
  • DE

LM2641MTC-ADJ

Part No LM2641MTC-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Dual Power Supply Controller
Parts Input Voltage (V) 5.5V ~ 30V
Supply Voltage (V) 5.5V ~ 30V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number LM2641
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1197639-LM2641MTC-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2641MTC-ADJ CAD Model

Description

Product Overview: LM2641MTC-ADJ from Texas Instruments

The LM2641MTC-ADJ is a versatile and high-performance dual step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the LM2641 series and is tailored to meet the needs of complex systems requiring multiple power rails with high efficiency and reliability.

Key Features

  • Adjustable Output Voltage: The LM2641MTC-ADJ allows for adjustable output voltages, providing designers with the flexibility to set the voltage level according to the specific requirements of their application.
  • Dual Channel: It features two independent channels, each capable of delivering a maximum current output, ensuring that multiple components can be powered simultaneously without compromising performance.
  • High Efficiency: With its advanced design, the regulator offers high efficiency, minimizing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, further enhancing its reliability.
  • Low Dropout: The low dropout characteristic ensures that the regulator continues to operate effectively even when the input-to-output voltage differential is minimal.

Applications

The LM2641MTC-ADJ is ideal for a broad range of applications, including but not limited to:

  • Portable Computers and Notebooks
  • Graphics Cards
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial and Medical Equipment

Technical Specifications

Here are some of the key technical specifications of the LM2641MTC-ADJ:

  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Output Configuration: Positive
  • Topology: Buck (Step-Down)
  • Number of Outputs: 2
  • Output Voltage: Adjustable
  • Maximum Output Current: Channel Dependent
  • Operating Temperature: -40°C to +125°C

Conclusion

In summary, the LM2641MTC-ADJ from Texas Instruments is a highly capable and adaptive solution for managing power requirements in a myriad of sophisticated electronic systems. With its dual channels, adjustable output, and high efficiency, it stands out as a reliable choice for engineers and designers looking to optimize their power management strategies.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess