EN
  • EN
  • DE

DS2726G+

Part No DS2726G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BAT MFUNC LI-ION 5-10C 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Multi-Function Controller IC Lithium Ion 32-TQFN (7x7)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-WQFN Exposed Pad
Case / Package 32-TQFN (7x7)
Family Name DS2726
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 43
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917426-DS2726G+
Ultra Librarian 3D Model Ultra Librarian DS2726G+ CAD Model

Description

Maxim Integrated's DS2726G+ Battery Monitoring IC

The DS2726G+ is a cutting-edge battery monitoring IC developed by Maxim Integrated, designed to enhance the performance and reliability of lithium-ion battery packs. This compact, feature-rich monitoring solution is ideal for applications requiring precise battery management, such as portable devices, power tools, and energy storage systems.

Key Features

  • High-Precision Monitoring: The DS2726G+ offers high-accuracy voltage, current, and temperature measurements, ensuring that the battery's state of charge (SOC) and state of health (SOH) are accurately tracked.
  • Balance Control: With integrated cell balancing capabilities, the IC can equalize the charge across cells in a battery pack, which helps in prolonging the life of the battery and maintaining its efficiency.
  • Safety Mechanisms: The device includes various safety features such as overvoltage, undervoltage, and overcurrent protection, safeguarding the battery from operating outside its safe parameters.
  • Communication Interface: The DS2726G+ supports a 2-wire or 3-wire serial interface, allowing for seamless integration with microcontrollers and other system components.
  • Compact Design: Housed in a small, 16-pin TSSOP package, the IC is optimized for space-constrained applications without compromising on functionality.

Applications

The versatility of the DS2726G+ makes it suitable for a wide array of applications, including:

  • Consumer Electronics (laptops, smartphones, and tablets)
  • Medical Devices
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)
  • Portable Power Tools

Technical Specifications

Some of the technical specifications that make the DS2726G+ a robust choice include:

  • Operating voltage range suitable for single-cell lithium-ion or lithium-polymer batteries
  • Temperature measurement with external thermistor input
  • Programmable cell balancing and protection thresholds
  • Low quiescent current consumption for energy efficiency

Overall, Maxim Integrated's DS2726G+ is a sophisticated solution for advanced battery pack monitoring, providing users with a reliable and efficient way to manage their power sources. Its integration of multiple safety features, along with precision monitoring and cell balancing, makes it an indispensable component for any high-performance battery-operated system.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Texas Instruments
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess